Differential Bus Transceiver 8-SOIC -40 to 85
RS-485 Bus Transceiver, Half Duplex, 10Mbps, 5V, SOIC Product overview: SN65LBC176D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176D can be used for catalog matching and distributor lookup.
RS-485 Interface IC Quad LP Diff Bus
IC TRANSCEIVER HALF 1/1 8SOIC
BUS TRANSCEIVER RS485/RS422, SMD; Device Type:Differential Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC176D | 710-SN65LBC176D | SN65LBC176D | SN65LBC176D | 54AH1453 |
| Product Name | SN65LBC176 Differential Bus Transceiver | 5V SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers | Bus Transceiver Rs485/rs422, Smd; Device Type Texas Instruments |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | 5V | Other; 4.75V ~ 5.25V | Other; 4.75V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |