Texas Instruments SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD34DG4

Description
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables - SN65HVD34DG4 - Texas Instruments
Dallas, TX, United States
SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables
SN65HVD34DG4
SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD34DG4
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261235-SN65HVD34DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261235-SN65HVD34DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261235-SN65HVD34DG4
Win Source Part Number: 1261235-SN65HVD34DG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 5Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD34

Win Source Part Number: 1261235-SN65HVD34DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 5Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD34

Buy Now Datasheet
Singapore, Singapore
3V SOIC Interface Transceiver IC
710-SN65HVD34DG4
3V SOIC Interface Transceiver IC 710-SN65HVD34DG4
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD34DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD34DG4 can be used for catalog matching and distributor lookup.

3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD34DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD34DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD34DG4
RS-422/RS-485 Interface IC SN65HVD34DG4
RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver

RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD34DG4 1261235-SN65HVD34DG4 710-SN65HVD34DG4 SN65HVD34DG4
Product Name SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3V SOIC Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS485
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACDR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
6 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208CDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers