Low-Power Differential Line Driver And Receiver Pairs 8-SOIC -40 to 85
RS-485 Transceiver, 30Mbps, 5V, SOIC, Full Duplex Product overview: SN65LBC179AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC179AD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252802-SN65LBC179AD
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LBC179A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
SN65LBC179A RS-485 LP transceiver, SOIC8
IC TRANSCEIVER FULL 1/1 8SOIC
DIFF LINE DRIVER/RECEIVER, 65LBC179; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC LP Diff Pairs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC179AD | 710-SN65LBC179AD | 1252802-SN65LBC179AD | 5172936 | SN65LBC179AD | 54AH1455 | SN65LBC179AD |
| Product Name | SN65LBC179A Low-Power Differential Line Driver And Receiver Pairs | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC179AD | Line Interface ICs | Drivers, Receivers, Transceivers | Diff Line Driver/receiver, 65Lbc179; Device Type Texas Instruments | RS-485 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Line Transceiver | Transceiver; Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V | 5V | ||
| # of Tx | 1 # | 1 # | |||||
| # of Rx | 1 # |