Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85
Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85 Product overview: SN65LBC180RSAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180RSAT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252813-SN65LBC180RS
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Family Name: SN65LBC180
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): LTC1484CMS8; MAX13431EETB+; LTC1484CMS8#TRMPBF;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair
IC TRANSCEIVER FULL 1/1 16QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC180RSAT | 710-SN65LBC180RSAT | 1252813-SN65LBC180RSAT | SN65LBC180RSAT | SN65LBC180RSAT |
| Product Name | SN65LBC180 Low-Power Differential Line Driver And Receiver Pair | Low-Power QFN Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180RSAT | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |