Texas Instruments SN65HVD73 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables SN65HVD73D

Description
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD73 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables - SN65HVD73D - Texas Instruments
Dallas, TX, United States
SN65HVD73 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables
SN65HVD73D
SN65HVD73 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables SN65HVD73D
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125

3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD73D - 794834-SN65HVD73D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD73D
794834-SN65HVD73D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD73D 794834-SN65HVD73D
Manufacturer: Texas Instruments Win Source Part Number: 794834-SN65HVD73D Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 20Mbps Family Name: SN65HVD73 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN65HVD73DGSR; SN65HVD73DGS; SN65HVD73DR; Introduction Date: May 31, 2014 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794834-SN65HVD73D
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 20Mbps
Family Name: SN65HVD73
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN65HVD73DGSR; SN65HVD73DGS; SN65HVD73DR;
Introduction Date: May 31, 2014
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD73D
3.3V SOIC Interface Transceiver IC 710-SN65HVD73D
3.3V RS-485 Transceiver, 20Mbps, Full-Duplex, 14-SOIC Product overview: SN65HVD73D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD73D can be used for catalog matching and distributor lookup.

3.3V RS-485 Transceiver, 20Mbps, Full-Duplex, 14-SOIC Product overview: SN65HVD73D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs485 Transceiver, 20Mbps, Soic-14; Device Type Texas Instruments - 28AH4927 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 20Mbps, Soic-14; Device Type Texas Instruments
28AH4927
Rs485 Transceiver, 20Mbps, Soic-14; Device Type Texas Instruments 28AH4927
RS485 TRANSCEIVER, 20MBPS, SOIC-14; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS485 TRANSCEIVER, 20MBPS, SOIC-14; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD73D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD73D
Drivers, Receivers, Transceivers SN65HVD73D
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD73D
RS-485 Interface IC SN65HVD73D
RS-485 Interface IC 3.3V Full Dup RS-485 12kV IEC ESD, 20Mbps

RS-485 Interface IC 3.3V Full Dup RS-485 12kV IEC ESD, 20Mbps

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD73D 794834-SN65HVD73D 710-SN65HVD73D 28AH4927 SN65HVD73D SN65HVD73D
Product Name SN65HVD73 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD73D 3.3V SOIC Interface Transceiver IC Rs485 Transceiver, 20Mbps, Soic-14; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD73 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V Other; 3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - AM26C31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Interface Transceiver IC - 710-DS3691VX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; ±4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details