The SN65LBC031QD is a high-speed CAN transceiver in an 8-pin SOIC package, designed to interface a CAN controller with a physical bus for applications up to 500 kBaud. It operates over the automotive temperature range of -40°C to 125°C, with bus output protection against battery short circuits and electrical transients. The device includes thermal shutdown at approximately 160°C junction temperature and features adjustable slope control (ASC) to reduce EMI by extending transition times. The transceiver is characterized for operation with a 7 V supply voltage, supports a bus voltage range of -5 V to 20 V, and includes an integrated receiver filter that suppresses pulses under 30 ns. The package measures 6.4 mm wide with a height of 5.2 mm and is supplied in tube packaging with 75 units per tube.
High-Speed Controller Area Network (CAN) Transceiver 8-SOIC -40 to 125
High-Speed Controller Area Network (CAN) Transceiver 8-SOIC -40 to 125 Product overview: SN65LBC031QD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC031QD can be used for catalog matching and distributor lookup.
CAN Interface IC CAN Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC031QD | 710-SN65LBC031QD | SN65LBC031QD |
| Product Name | SN65LBC031Q High-Speed Controller Area Network (CAN) Transceiver | SOIC Interface Transceiver IC | CAN Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |