Texas Instruments SN65LBC172 Quadruple Low-Power Differential Line Driver SN65LBC172DW

Description
Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC172 Quadruple Low-Power Differential Line Driver - SN65LBC172DW - Texas Instruments
Dallas, TX, United States
SN65LBC172 Quadruple Low-Power Differential Line Driver
SN65LBC172DW
SN65LBC172 Quadruple Low-Power Differential Line Driver SN65LBC172DW
Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85

Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN65LBC172DW
Low-Power SOIC Interface Transceiver IC 710-SN65LBC172DW
Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85 Product overview: SN65LBC172DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172DW can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85 Product overview: SN65LBC172DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172DW - 065052-SN65LBC172DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172DW
065052-SN65LBC172DW
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172DW 065052-SN65LBC172DW
Manufacturer: Texas Instruments Win Source Part Number: 065052-SN65LBC172DW Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065052-SN65LBC172DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC172DW
RS-422/RS-485 Interface IC SN65LBC172DW
RS-422/RS-485 Interface IC Quad LP Diff

RS-422/RS-485 Interface IC Quad LP Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC172DW 710-SN65LBC172DW 065052-SN65LBC172DW SN65LBC172DW
Product Name SN65LBC172 Quadruple Low-Power Differential Line Driver Low-Power SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172DW RS-422/RS-485 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details