Texas Instruments Interface - Interface - Serializers, Deserializers - SN65LV1224ADBR SN65LV1224ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1098900-SN65LV1224AD BR Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1098900-SN65LV1224AD BR Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - SN65LV1224ADBR - 1098900-SN65LV1224ADBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1224ADBR
1098900-SN65LV1224ADBR
Interface - Interface - Serializers, Deserializers - SN65LV1224ADBR 1098900-SN65LV1224ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1098900-SN65LV1224AD BR Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098900-SN65LV1224ADBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 660Mbps
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
SSOP Interface Transceiver IC - 755-SN65LV1224ADBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
755-SN65LV1224ADBR
SSOP Interface Transceiver IC 755-SN65LV1224ADBR
LINE RECEIVER, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: SN65LV1224ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224ADBR can be used for catalog matching and distributor lookup.

LINE RECEIVER, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: SN65LV1224ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224ADBR can be used for catalog matching and distributor lookup.

Supplier's Site
Serializers, Deserializers - SN65LV1224ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1224ADBR
Serializers, Deserializers SN65LV1224ADBR
660Mbps Deserializer 1 Input 10 Output 28-SSOP

660Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now
Interface - Serializers, Deserializers - SN65LV1224ADBR - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LV1224ADBR
Interface - Serializers, Deserializers SN65LV1224ADBR
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1224ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1224ADBR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1224ADBR
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1098900-SN65LV1224ADBR 755-SN65LV1224ADBR SN65LV1224ADBR SN65LV1224ADBR SN65LV1224ADBR
Product Name Interface - Interface - Serializers, Deserializers - SN65LV1224ADBR SSOP Interface Transceiver IC Serializers, Deserializers Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 660000 kbps 660000 kbps 660000 kbps 660000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 28-SSOP SSOP SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details