The SN65LVDM051D is a dual low-voltage differential signaling (LVDS) transmitter and receiver in an 8-pin SOIC package, designed for high-speed data transmission over controlled impedance media. It operates from a single 3.3-V supply with a valid input voltage difference as low as 50 mV and achieves signaling rates up to 100 Mbps with all buffers active. The device features LVTTL input levels that are 5-V tolerant, a driver high-impedance state when disabled, and receiver open-circuit failsafe. It is characterized for operation from -40°C to 85°C. The package dimensions are 9.9 mm × 3.9 mm, with a height of 1.75 mm. The pin configuration supports differential signaling with separate enable and receiver input controls. ESD protection exceeds 12 kV on bus terminals.
Dual LVDS Transmitter/Receiver
Line Transmitter/Receiver
Line Transmitter/Receiver
Line Transmitter/Receiver
Dual LVDS Transceiver, 400Mbps, 3.3V, SOIC Product overview: SN65LVDM051D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM051D can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16SOIC
LVDS Interface IC Dual Lw V Diff
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM051D | 7093107 | 7093107P | 710-SN65LVDM051D | SN65LVDM051D | SN65LVDM051D |
| Product Name | SN65LVDM051 Dual LVDS Transmitter/Receiver | LVDS Interface Ics | LVDS Interface Ics | Dual 3.3V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | LVDS | LVDS | ||
| Device Type | Receiver; Transmitter | Receiver; Transmitter; Transceiver; Transceiver | Receiver; Transmitter | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||||
| # of Rx | 2 # | 2 # | 2 # |