Texas Instruments SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD33D

Description
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables - SN65HVD33D - Texas Instruments
Dallas, TX, United States
SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables
SN65HVD33D
SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD33D
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

Buy Now Datasheet
Line Interface ICs - 6608906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6608906P
Line Interface ICs 6608906P
Texas Instruments SN65HVD33D

Texas Instruments SN65HVD33D

Supplier's Site
Line Interface ICs - 1219088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1219088
Line Interface ICs 1219088
Texas Instruments SN65HVD33D

Texas Instruments SN65HVD33D

Supplier's Site
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD33D
3.3V SOIC Interface Transceiver IC 710-SN65HVD33D
3.3V RS-485 Bus Transceiver, 26Mbps, Full-Duplex, 14-SOIC Product overview: SN65HVD33D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD33D can be used for catalog matching and distributor lookup.

3.3V RS-485 Bus Transceiver, 26Mbps, Full-Duplex, 14-SOIC Product overview: SN65HVD33D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD33D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33D - 1252746-SN65HVD33D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33D
1252746-SN65HVD33D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33D 1252746-SN65HVD33D
Manufacturer: Texas Instruments Win Source Part Number: 1252746-SN65HVD33D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 23Mbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automation & Process Control, HVAC, Medical, Test & Measurement, Industrial, Thermal Management Family Part Number: SN65HVD33 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252746-SN65HVD33D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 23Mbps
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, HVAC, Medical, Test & Measurement, Industrial, Thermal Management
Family Part Number: SN65HVD33
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD33D
RS-422/RS-485 Interface IC SN65HVD33D
RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver

RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver

Buy Now Datasheet
Ic, Driver/receiver; Msl Texas Instruments - 26AJ9044 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Driver/receiver; Msl Texas Instruments
26AJ9044
Ic, Driver/receiver; Msl Texas Instruments 26AJ9044
IC, DRIVER/RECEIVER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, DRIVER/RECEIVER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD33D 6608906P 1219088 710-SN65HVD33D 1252746-SN65HVD33D SN65HVD33D 26AJ9044
Product Name SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables Line Interface ICs Line Interface ICs 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33D RS-422/RS-485 Interface IC Ic, Driver/receiver; Msl Texas Instruments
Technology RS485
Device Type Receiver Transceiver; Line Transceiver Transceiver; Line Transceiver Transceiver Receiver; Transceiver Receiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS75150N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 10.8V ~ 13.2V
Package Type Tube
View Details
3 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS9616HME/883 - Acme Chip Technology Co., Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details