3V Full-Duplex RS-485 Driver and Receiver with enables 20-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1098832-SN65HVD33RHL
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 26Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
3.3V Full-Duplex RS-485 Transceiver, 26Mbps, VQFN Product overview: SN65HVD33RHLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD33RHLR can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 3V Full-Duplex RS 485 Drvr & Rcvr
IC TRANSCEIVER FULL 1/1 20VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD33RHLR | 1098832-SN65HVD33RHLR | 710-SN65HVD33RHLR | SN65HVD33RHLR | SN65HVD33RHLR |
| Product Name | SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33RHLR | 3.3V VQFN Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3.3V | Other; 3 V ~ 3.6 V | 3.3V | Other; 3V ~ 3.6V | |
| # of Tx | 1 # |