Quadruple RS-485 differential line receiver with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications, in a 16-pin SOIC package measuring 9.9 mm × 6 mm, characterized for operation from −40°C to 85°C, with fail-safe operation under bus short-circuit, open-circuit, and idle conditions, ESD protection exceeding 6 kV on bus inputs, common-mode input range of −7 V to 12 V, propagation delay under 16 ns, and signaling rates exceeding 50 Mbps.
Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1098867-SN65LBC173AD
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC QUAD RS485 DIFF RCVR 16-SOIC Product overview: SN65LBC173ADRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173ADRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC173ADRG4 | 1098867-SN65LBC173ADRG4 | 710-SN65LBC173ADRG4 |
| Product Name | SN65LBC173A Quadruple RS-485 Differential Line Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173ADRG4 | Quad SOIC Interface Transceiver IC |
| Technology | RS485 | ||
| Device Type | Receiver | Receiver | Transceiver |
| Features | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | |
| # of Tx | 0 # |