Quad LVDS Transmitter with Flow-Through Pinout 16-TSSOP -40 to 85
LVDS Driver 400Mbps 4-Ch 3.3V 16-Pin TSSOP Product overview: SN65LVDS047PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS047PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029571-SN65LVDS047PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics, Power Management, Thermal Management
IC DRIVER 4/0 16TSSOP
LVDS LINE DRIVER, 400MBPS, TSSOP-16; Device Type:Differential Line Driver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
LVDS Interface IC Quad LVDS Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS047PW | 710-SN65LVDS047PW | 029571-SN65LVDS047PW | SN65LVDS047PW | 33AH4766 | SN65LVDS047PW |
| Product Name | SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout | 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS047PW | Drivers, Receivers, Transceivers | Lvds Line Driver, 400Mbps, Tssop-16; Device Type Texas Instruments | LVDS Interface IC |
| Technology | LVDS | LVDS | Bus LVDS | |||
| Device Type | Transmitter | Transceiver | Receiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | |||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps |