Texas Instruments SN65LBC179A Low-Power Differential Line Driver And Receiver Pairs SN65LBC179AP

Description
Low-Power Differential Line Driver And Receiver Pairs 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pairs 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC179A Low-Power Differential Line Driver And Receiver Pairs - SN65LBC179AP - Texas Instruments
Dallas, TX, United States
SN65LBC179A Low-Power Differential Line Driver And Receiver Pairs
SN65LBC179AP
SN65LBC179A Low-Power Differential Line Driver And Receiver Pairs SN65LBC179AP
Low-Power Differential Line Driver And Receiver Pairs 8-PDIP -40 to 85

Low-Power Differential Line Driver And Receiver Pairs 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN65LBC179AP
Low-Power Interface Transceiver IC 710-SN65LBC179AP
Low-Power Differential Line Driver And Receiver Pairs 8-PDIP -40 to 85 Product overview: SN65LBC179AP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC179AP can be used for catalog matching and distributor lookup.

Low-Power Differential Line Driver And Receiver Pairs 8-PDIP -40 to 85 Product overview: SN65LBC179AP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC179AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC179AP - 1098888-SN65LBC179AP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC179AP
1098888-SN65LBC179AP
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC179AP 1098888-SN65LBC179AP
Manufacturer: Texas Instruments Win Source Part Number: 1098888-SN65LBC179AP Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098888-SN65LBC179AP
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC179AP
RS-485 Interface IC SN65LBC179AP
RS-485 Interface IC LP Diff Pairs

RS-485 Interface IC LP Diff Pairs

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC179AP 710-SN65LBC179AP 1098888-SN65LBC179AP SN65LBC179AP
Product Name SN65LBC179A Low-Power Differential Line Driver And Receiver Pairs Low-Power Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC179AP RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
DS26LS32MQML Quad Differential Line Receivers - 5962-7802006QEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers