Texas Instruments SN65HVD37 Low power 3.3 V Full-Duplex RS-485 Driver/Receiver SN65HVD37DR

Description
Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD37 Low power 3.3 V Full-Duplex RS-485 Driver/Receiver - SN65HVD37DR - Texas Instruments
Dallas, TX, United States
SN65HVD37 Low power 3.3 V Full-Duplex RS-485 Driver/Receiver
SN65HVD37DR
SN65HVD37 Low power 3.3 V Full-Duplex RS-485 Driver/Receiver SN65HVD37DR
Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85

Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD37DR
3.3V SOIC Interface Transceiver IC 710-SN65HVD37DR
3.3V Full-Duplex RS-485 Transceiver, 20Mbps, 14-SOIC Product overview: SN65HVD37DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD37DR can be used for catalog matching and distributor lookup.

3.3V Full-Duplex RS-485 Transceiver, 20Mbps, 14-SOIC Product overview: SN65HVD37DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD37DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD37DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD37DR
Drivers, Receivers, Transceivers SN65HVD37DR
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet
Rs485 Txrx, 20Mbps, 3.6V, Soic-14; Device Type Texas Instruments - 26AJ9046 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Txrx, 20Mbps, 3.6V, Soic-14; Device Type Texas Instruments
26AJ9046
Rs485 Txrx, 20Mbps, 3.6V, Soic-14; Device Type Texas Instruments 26AJ9046
RS485 TXRX, 20MBPS, 3.6V, SOIC-14; Device Type:Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating RoHS Compliant: Yes

RS485 TXRX, 20MBPS, 3.6V, SOIC-14; Device Type:Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD37DR
RS-485 Interface IC SN65HVD37DR
RS-485 Interface IC 3.3V Full-Duplex RS-485 Drvr & Rcvr

RS-485 Interface IC 3.3V Full-Duplex RS-485 Drvr & Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD37DR 710-SN65HVD37DR SN65HVD37DR 26AJ9046 SN65HVD37DR
Product Name SN65HVD37 Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 3.3V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers Rs485 Txrx, 20Mbps, 3.6V, Soic-14; Device Type Texas Instruments RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers
DS26LS32AC Quad Differential Line Receivers - DS26LS32ACM/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers