The SN65LBC179P is a low-power differential line driver and receiver pair in an 8-pin PDIP package measuring 9.81 mm by 6.35 mm, designed for full-duplex data communication over long cables. It operates from a single 5-V supply, meets ANSI RS-485 and ISO 8482:1987(E) standards, and supports a common-mode voltage range of −7 V to 12 V. The device is characterized for operation over the industrial temperature range of −40°C to 85°C, features thermal shutdown protection, and provides current limiting for fault protection. The driver and receiver are pin compatible with the SN75179B and present minimal bus loading when powered off.
Low-Power Differential Line Driver And Receiver Pair 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 135624-SN65LBC179P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RS-485 Bus Transceiver, Full Duplex, 10Mbps, 5V, PDIP Product overview: SN65LBC179P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC179P can be used for catalog matching and distributor lookup.
RS-485 Interface IC LP Diff Pairs
IC, LINE DRIVER, DIFF, PDIP8; Device Type:Line; IC Interface Type:RS485; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:30Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
IC TRANSCEIVER FULL 1/1 8DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC179P | 135624-SN65LBC179P | 710-SN65LBC179P | SN65LBC179P | 26AJ9059 | SN65LBC179P |
| Product Name | SN65LBC179 Low-Power Differential Line Driver And Receiver Pair | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC179P | 5V Interface Transceiver IC | RS-485 Interface IC | Ic, Line Driver, Diff, Pdip8; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | Other; 4.75V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # | |||||
| # of Rx | 1 # |