Texas Instruments SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDS101DRG4

Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator - SN65LVDS101DRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator
SN65LVDS101DRG4
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDS101DRG4
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DRG4 - 1252874-SN65LVDS101DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DRG4
1252874-SN65LVDS101DRG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DRG4 1252874-SN65LVDS101DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252874-SN65LVDS101D RG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN65LVDS101DGKRG4; SN65LVDS101D; SN65LVDS101DR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252874-SN65LVDS101DRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SN65LVDS101DGKRG4; SN65LVDS101D; SN65LVDS101DR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
755-SN65LVDS101DRG4
3.3V SOIC Interface Transceiver IC 755-SN65LVDS101DRG4
LVDS Transceiver, 2000Mbps, SOIC, 3.3V, 0.9ns Product overview: SN65LVDS101DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS101DRG4 can be used for catalog matching and distributor lookup.

LVDS Transceiver, 2000Mbps, SOIC, 3.3V, 0.9ns Product overview: SN65LVDS101DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS101DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS101DRG4 1252874-SN65LVDS101DRG4 755-SN65LVDS101DRG4
Product Name SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DRG4 3.3V SOIC Interface Transceiver IC
Technology CML; LVDS; PECL
Device Type SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Transceiver
# of Tx 1 #
# of Rx 1 #
Data Rate 2.00E6 kbps 2.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
SN55188 Quadruple Line Driver - 5962-8688901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details