The SN65HVD30-EP is a 3.3V full-duplex RS-485 transceiver with a differential driver and receiver for balanced transmission lines, designed for industrial and communication applications. It operates from -55°C to 125°C and is available in an 8-pin SOIC package measuring 4.9mm by 6mm. The device supports signaling rates up to 25Mbps with 1/2 unit-load capability, allowing up to 128 nodes on the bus. It features dielectric isolation with 15kV HBM ESD protection, low-current standby mode (<1μA), glitch-free power-up and power-down, and thermal shutdown. The driver and receiver comply with ANSI TIA/EIA-485-A and are RS-422 compatible. The SN65HVD30-EP has no external enable pins and is fully enabled by default.
Enhanced Product 3.3-V Full-Duplex Rs-485 Driver And Receiver 8-SOIC -55 to 125
Enhanced Product 3.3-V Full-Duplex Rs-485 Driver And Receiver 8-SOIC -55 to 125 Product overview: SN65HVD30MDREPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD30MDREPG4
RS-485 Interface IC EP 3.3V Full-Duplex RS-485 Driver & Rec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD30MDREPG4 | 710-SN65HVD30MDREPG4 | SN65HVD30MDREPG4 |
| Product Name | SN65HVD30-EP Enhanced Product 3.3-V Full-Duplex Rs-485 Driver And Receiver | SOIC Interface Transceiver IC | RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V | |
| # of Tx | 1 # |