The SN65HVD485E is a half-duplex RS-485 transceiver designed for data transmission up to 10 Mbps over twisted-pair cables in industrial and automation applications. It operates from a 5-V supply, supports up to 64 nodes on a bus due to its 1/2 unit load, and provides ±15 kV ESD protection on bus pins. The device is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is characterized for operation from -40°C to 85°C. It meets the TIA/EIA-485A standard and includes failsafe receiver operation, thermal shutdown, and low standby current. The SN65HVD485EDG4 variant is supported by the same electrical and mechanical specifications as the SN65HVD485EDGKR, differing only in packaging or finishing.
Half-Duplex RS-485 Transceiver 8-SOIC -40 to 85
Half-Duplex RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD485EDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD485EDG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC Half-Duplex RS-485 Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD485EDG4 | 710-SN65HVD485EDG4 | SN65HVD485EDG4 |
| Product Name | SN65HVD485E Half-Duplex RS-485 Transceiver | SOIC Interface Transceiver IC | RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |