Manufacturer: Texas Instruments
Win Source Part Number: 794838-SN65LBC173ANG
Packaging: Tube
Type: Receiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC QUAD RS485 DIFF RCVR 16-DIP Product overview: SN65LBC173ANG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173ANG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 794838-SN65LBC173ANG4 | 710-SN65LBC173ANG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173ANG4 | Quad DIP Interface Transceiver IC |
| Device Type | Receiver | Transceiver |