The SN65HVD53DRG4 is a 3.3-V, full-duplex RS-485 driver and receiver with active-high driver enable and active-low receiver enable, housed in a 14-pin SOIC package. It operates from -40°C to 85°C, supports up to 256 nodes on the bus with a 1/8 unit-load option, and provides ESD protection exceeding 15 kV HBM. The device achieves a low standby current of less than 1 μA when both driver and receiver are disabled, and is designed for compliance with ANSI TIA/EIA-485A and TIA/EIA-422-B standards. Its differential outputs offer enhanced noise margin for long cable and noisy environments.
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD53DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD53DRG4 can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD53DRG4 | 710-SN65HVD53DRG4 | SN65HVD53DRG4 |
| Product Name | SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables | SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |