Quad LVDS Receiver with Flow-Through Pinout 16-TSSOP -40 to 85
Quad LVDS Receiver, 400Mbps, 3.3V, 4-Ch, TSSOP Product overview: SN65LVDS048APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS048APWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029572-SN65LVDS048AP
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Family Name: SN65LVDS048APWR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9173ESE-T; MAX9173ETE+; MAX9173ETE;
Introduction Date: March 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC RECEIVER 0/4 16TSSOP
LVDS Interface IC Quad LVDS Receiver w/Flow-Thru Pinout
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS048APWR | 710-SN65LVDS048APWR | 029572-SN65LVDS048APWR | SN65LVDS048APWR | SN65LVDS048APWR |
| Product Name | SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout | Quad 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048APWR | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 4 # | ||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps |