Texas Instruments SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps SN65LV1021DBR

Description
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps - SN65LV1021DBR - Texas Instruments
Dallas, TX, United States
SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps
SN65LV1021DBR
SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps SN65LV1021DBR
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85

10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1021DBR - 112668-SN65LV1021DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1021DBR
112668-SN65LV1021DBR
Interface - Interface - Serializers, Deserializers - SN65LV1021DBR 112668-SN65LV1021DBR
Manufacturer: Texas Instruments Win Source Part Number: 112668-SN65LV1021DBR Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 400Mbps Input Type: LVDS Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112668-SN65LV1021DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 400Mbps
Input Type: LVDS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Interface Transceiver IC - 755-SN65LV1021DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
755-SN65LV1021DBR
SSOP Interface Transceiver IC 755-SN65LV1021DBR
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85 Product overview: SN65LV1021DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1021DBR can be used for catalog matching and distributor lookup.

10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85 Product overview: SN65LV1021DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1021DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - SN65LV1021DBR - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LV1021DBR
Interface - Serializers, Deserializers SN65LV1021DBR
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site Datasheet
Serializers, Deserializers - SN65LV1021DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1021DBR
Serializers, Deserializers SN65LV1021DBR
400Mbps Serializer 10 Input 1 Output 28-SSOP

400Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1021DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1021DBR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1021DBR
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1021DBR 112668-SN65LV1021DBR 755-SN65LV1021DBR SN65LV1021DBR SN65LV1021DBR SN65LV1021DBR
Product Name SN65LV1021 10:1 LVDS Serdes Transmitter 100-400 Mbps Interface - Interface - Serializers, Deserializers - SN65LV1021DBR SSOP Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Technology LVDS
Device Type Transmitter Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32R1606AR4CTVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details