Texas Instruments SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate SN65HVD72DR

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate - SN65HVD72DR - Texas Instruments
Dallas, TX, United States
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate
SN65HVD72DR
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate SN65HVD72DR
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SOIC -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD72DR
3.3V SOIC Interface Transceiver IC 710-SN65HVD72DR
3.3V RS-485 Transceiver, Half-Duplex, 250Kbps, 8-SOIC Product overview: SN65HVD72DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD72DR can be used for catalog matching and distributor lookup.

3.3V RS-485 Transceiver, Half-Duplex, 250Kbps, 8-SOIC Product overview: SN65HVD72DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD72DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422/rs485 Txrx, 250Kbps, Soic-8; Device Type Texas Instruments - 17AH9319 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Txrx, 250Kbps, Soic-8; Device Type Texas Instruments
17AH9319
Rs422/rs485 Txrx, 250Kbps, Soic-8; Device Type Texas Instruments 17AH9319
RS422/RS485 TXRX, 250KBPS, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; RoHS Compliant: Yes

RS422/RS485 TXRX, 250KBPS, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD72DR
RS-485 Interface IC SN65HVD72DR
RS-485 Interface IC 3.3V-Supply RS-485

RS-485 Interface IC 3.3V-Supply RS-485

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN65HVD72DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN65HVD72DR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN65HVD72DR
transceiver 250Kbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

transceiver 250Kbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD72DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD72DR
Drivers, Receivers, Transceivers SN65HVD72DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD72DR 710-SN65HVD72DR 17AH9319 SN65HVD72DR SN65HVD72DR SN65HVD72DR
Product Name SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 3.3V SOIC Interface Transceiver IC Rs422/rs485 Txrx, 250Kbps, Soic-8; Device Type Texas Instruments RS-485 Interface IC Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V 3.3V Other; 3V~3.6V Other; 3V ~ 3.6V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222CDWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
6 suppliers
Interface Transceiver IC - 710-DS34C87TJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CN/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers