Quad RS-485 differential line drivers with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications, available in a 20-pin SOIC package measuring 12.8mm × 10.3mm, operating over a temperature range of -40°C to 85°C, with signaling rates up to 30Mbps, propagation delay times less than 11ns, and 12kV output ESD protection.
Quad RS-485 Differential Line Drivers 20-SOIC -40 to 85
IC DRIVER 4/0 20SOIC Product overview: SN65LBC172ADWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172ADWRG4
Win Source Part Number: 1261341-SN65LBC172AD
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN65L
Product Status: Obsolete
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC172ADWRG4 | 710-SN65LBC172ADWRG4 | 1261341-SN65LBC172ADWRG4 |
| Product Name | SN65LBC172A Quad RS-485 Differential Line Drivers | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | RS485 | ||
| Device Type | Line / Bus Driver | Transceiver | Receiver; Sensor Interface; Transceiver |
| Features | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 4 # |