Texas Instruments SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps SN65LV1023ARHBR

Description
10:1 LVDS Serdes Transmitter 100 - 660Mbps 32-VQFN -40 to 85
Request a Quote Datasheet
Description
10:1 LVDS Serdes Transmitter 100 - 660Mbps 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps - SN65LV1023ARHBR - Texas Instruments
Dallas, TX, United States
SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps
SN65LV1023ARHBR
SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps SN65LV1023ARHBR
10:1 LVDS Serdes Transmitter 100 - 660Mbps 32-VQFN -40 to 85

10:1 LVDS Serdes Transmitter 100 - 660Mbps 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
755-SN65LV1023ARHBR
VQFN Interface Transceiver IC 755-SN65LV1023ARHBR
10:1 LVDS Serdes Transmitter 100 - 660Mbps 32-VQFN -40 to 85 Product overview: SN65LV1023ARHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1023ARHBR can be used for catalog matching and distributor lookup.

10:1 LVDS Serdes Transmitter 100 - 660Mbps 32-VQFN -40 to 85 Product overview: SN65LV1023ARHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1023ARHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1023ARHBR - 109269-SN65LV1023ARHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1023ARHBR
109269-SN65LV1023ARHBR
Interface - Interface - Serializers, Deserializers - SN65LV1023ARHBR 109269-SN65LV1023ARHBR
Manufacturer: Texas Instruments Win Source Part Number: 109269-SN65LV1023ARH BR Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Input Type: LVTTL Number of Outputs: 1 Family Name: SN65LV1023A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9205EAI; MAX9207EAI-T; MAX9205EAI/V+T; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109269-SN65LV1023ARHBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Input Type: LVTTL
Number of Outputs: 1
Family Name: SN65LV1023A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9205EAI; MAX9207EAI-T; MAX9205EAI/V+T;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1023ARHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1023ARHBR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1023ARHBR
IC SERIALIZER 10:1 LVDS 32-QFN

IC SERIALIZER 10:1 LVDS 32-QFN

Supplier's Site
Interface - Serializers, Deserializers - SN65LV1023ARHBR - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LV1023ARHBR
Interface - Serializers, Deserializers SN65LV1023ARHBR
IC SERIALIZER 10:1 LVDS 32-QFN

IC SERIALIZER 10:1 LVDS 32-QFN

Supplier's Site Datasheet
Serializers, Deserializers - SN65LV1023ARHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1023ARHBR
Serializers, Deserializers SN65LV1023ARHBR
660Mbps Serializer 10 Input 1 Output 32-VQFN (5x5)

660Mbps Serializer 10 Input 1 Output 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LV1023ARHBR
LVDS Interface IC SN65LV1023ARHBR
LVDS Interface IC 10:1 LVDS Serdes Trnsmtr 100-660Mbps

LVDS Interface IC 10:1 LVDS Serdes Trnsmtr 100-660Mbps

Buy Now Datasheet
Serializers, Deserializers - SN65LV1023ARHBR - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65LV1023ARHBR
Serializers, Deserializers SN65LV1023ARHBR
IC SERIALIZER 10:1 LVDS 32-QFN

IC SERIALIZER 10:1 LVDS 32-QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1023ARHBR 755-SN65LV1023ARHBR 109269-SN65LV1023ARHBR SN65LV1023ARHBR SN65LV1023ARHBR SN65LV1023ARHBR SN65LV1023ARHBR SN65LV1023ARHBR
Product Name SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps VQFN Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65LV1023ARHBR Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers LVDS Interface IC Serializers, Deserializers
Technology LVDS
Device Type Transmitter Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
Specs
Device Type Transceiver
Operating Temperature -45 C (-49 F)
Pins 16 #
View Details
2 suppliers
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers