Texas Instruments SN65LV1224A 1:10 LVDS Serdes Receiver 100 - 660Mbps SN65LV1224ADB

Description
1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1224A 1:10 LVDS Serdes Receiver 100 - 660Mbps - SN65LV1224ADB - Texas Instruments
Dallas, TX, United States
SN65LV1224A 1:10 LVDS Serdes Receiver 100 - 660Mbps
SN65LV1224ADB
SN65LV1224A 1:10 LVDS Serdes Receiver 100 - 660Mbps SN65LV1224ADB
1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85

1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1224ADB - 1252826-SN65LV1224ADB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1224ADB
1252826-SN65LV1224ADB
Interface - Interface - Serializers, Deserializers - SN65LV1224ADB 1252826-SN65LV1224ADB
Manufacturer: Texas Instruments Win Source Part Number: 1252826-SN65LV1224AD B Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Number of Inputs: 1 Output Type: LVTTL Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 660Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Part Status: Obsolete(EOL) Family Name: SN65LV1224A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX9206EAI/V+; MAX9206EAI/V+T; MAX9208EAI+T; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252826-SN65LV1224ADB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Number of Inputs: 1
Output Type: LVTTL
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 660Mbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 10
Part Status: Obsolete(EOL)
Family Name: SN65LV1224A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX9206EAI/V+; MAX9206EAI/V+T; MAX9208EAI+T;
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3.3V SSOP Interface Transceiver IC
755-SN65LV1224ADB
3.3V SSOP Interface Transceiver IC 755-SN65LV1224ADB
LVDS Serdes Receiver 1:10, 660Mbps, 3.3V, SSOP Product overview: SN65LV1224ADB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224ADB can be used for catalog matching and distributor lookup.

LVDS Serdes Receiver 1:10, 660Mbps, 3.3V, SSOP Product overview: SN65LV1224ADB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224ADB can be used for catalog matching and distributor lookup.

Supplier's Site
Serializers, Deserializers - SN65LV1224ADB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1224ADB
Serializers, Deserializers SN65LV1224ADB
660Mbps Deserializer 1 Input 10 Output 28-SSOP

660Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1224ADB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1224ADB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1224ADB
IC DESERIALIZER 660MBPS 28SSOP

IC DESERIALIZER 660MBPS 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1224ADB 1252826-SN65LV1224ADB 755-SN65LV1224ADB SN65LV1224ADB SN65LV1224ADB
Product Name SN65LV1224A 1:10 LVDS Serdes Receiver 100 - 660Mbps Interface - Interface - Serializers, Deserializers - SN65LV1224ADB 3.3V SSOP Interface Transceiver IC Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Technology LVDS
Device Type Receiver Transceiver Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

DS90C032QML-SP LVDS Quad CMOS Differential Line Receiver - 5962L9583401VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
# of Tx 4 #
View Details
3 suppliers
Interface - Interface - Filters - Active - AMC1210IRHAT - 009680-AMC1210IRHAT - Win Source Electronics
Specs
Supply Voltage Other; 2.4 V ~ 5.5 V
Package Type 40-VQFN (6x6)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMJ - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers