Texas Instruments SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables SN65HVD53D

Description
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet
Description
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables - SN65HVD53D - Texas Instruments
Dallas, TX, United States
SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables
SN65HVD53D
SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables SN65HVD53D
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD53D - 029548-SN65HVD53D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD53D
029548-SN65HVD53D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD53D 029548-SN65HVD53D
Manufacturer: Texas Instruments Win Source Part Number: 029548-SN65HVD53D Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 25Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3089ECSD+T; SN65HVD55DG4; SN65HVD54D; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029548-SN65HVD53D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 25Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3089ECSD+T; SN65HVD55DG4; SN65HVD54D;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN65HVD53D - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD53D
SOIC Interface Transceiver IC 710-SN65HVD53D
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD53D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD53D can be used for catalog matching and distributor lookup.

High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD53D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD53D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD53D
RS-422/RS-485 Interface IC SN65HVD53D
RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver

RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD53D 029548-SN65HVD53D SN65HVD53D 710-SN65HVD53D SN65HVD53D
Product Name SN65HVD53 High Output Full-duplex RS-485 Driver and Receiver with enables Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD53D SOIC Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS485
Device Type Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213CDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS96F174CJ - 203442-DS96F174CJ - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 15000 kbps
View Details
4 suppliers