Texas Instruments Standard Linear and Logic Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104D SN65LVDS104D

Description
Manufacturer: Texas Instruments Win Source Part Number: 029574-SN65LVDS104D Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Alternative Parts (Cross-Reference): SN65LVDS104PW; SN65LVDS104DG4; SN65LVDS104DRG4; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029574-SN65LVDS104D Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Alternative Parts (Cross-Reference): SN65LVDS104PW; SN65LVDS104DG4; SN65LVDS104DRG4; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104D - 029574-SN65LVDS104D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104D
029574-SN65LVDS104D
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104D 029574-SN65LVDS104D
Manufacturer: Texas Instruments Win Source Part Number: 029574-SN65LVDS104D Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Alternative Parts (Cross-Reference): SN65LVDS104PW; SN65LVDS104DG4; SN65LVDS104DRG4; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029574-SN65LVDS104D
Packaging: Tube/Rail
Type: Buffer, Multiplexer
Input: LVDS
Output: LVDS
Data Rate (Max): 400Mbps
Delay Time: 3.1ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 23mA
Alternative Parts (Cross-Reference): SN65LVDS104PW; SN65LVDS104DG4; SN65LVDS104DRG4;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LVDS Interface Ics - 2520732 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520732
LVDS Interface Ics 2520732
LVDS Repeater, SN65LVDS104D

LVDS Repeater, SN65LVDS104D

Supplier's Site
LVDS Interface Ics - 2520733 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520733
LVDS Interface Ics 2520733
LVDS Repeater, SN65LVDS104D

LVDS Repeater, SN65LVDS104D

Supplier's Site
LVDS Interface Ics - 2520733P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520733P
LVDS Interface Ics 2520733P
LVDS Repeater, SN65LVDS104D

LVDS Repeater, SN65LVDS104D

Supplier's Site
Singapore, Singapore
SOIC Interface Transceiver IC
756-SN65LVDS104D
SOIC Interface Transceiver IC 756-SN65LVDS104D
LVDS Clock Fanout Buffer, 400Mbps, 4 Ch, SOIC Product overview: SN65LVDS104D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS104D can be used for catalog matching and distributor lookup.

LVDS Clock Fanout Buffer, 400Mbps, 4 Ch, SOIC Product overview: SN65LVDS104D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS104D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS104D
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS104D
IC MULTIPLEXER 1CH 16SOIC

IC MULTIPLEXER 1CH 16SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS104D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS104D
Signal Buffers, Repeaters, Splitters SN65LVDS104D
Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-SOIC

Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-SOIC

Buy Now
Ic, Clock Buffer, Lvds, Smd, Soic16; Device Type Texas Instruments - 26AJ9064 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Clock Buffer, Lvds, Smd, Soic16; Device Type Texas Instruments
26AJ9064
Ic, Clock Buffer, Lvds, Smd, Soic16; Device Type Texas Instruments 26AJ9064
IC, CLOCK BUFFER, LVDS, SMD, SOIC16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:147ps; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

IC, CLOCK BUFFER, LVDS, SMD, SOIC16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:147ps; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 029574-SN65LVDS104D 2520732 756-SN65LVDS104D SN65LVDS104D SN65LVDS104D 26AJ9064
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104D LVDS Interface Ics SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Ic, Clock Buffer, Lvds, Smd, Soic16; Device Type Texas Instruments
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer Buffer
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V Other; 3V
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260814-SI32178-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
4 suppliers