Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85
Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85 Product overview: SN65LBC180RSAR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180RSAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1098895-SN65LBC180RS
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 1/1 16QFN
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC180RSAR | 710-SN65LBC180RSAR | 1098895-SN65LBC180RSAR | SN65LBC180RSAR | SN65LBC180RSAR |
| Product Name | SN65LBC180 Low-Power Differential Line Driver And Receiver Pair | Low-Power QFN Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180RSAR | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |