The SN65LVDM179D is a high-speed differential line driver and receiver using low-voltage differential signaling (LVDS) for full-duplex data transmission. It operates from a single 3.3-V supply and supports signaling rates up to 150 Mbps with all buffers active, and up to 500 Mbps with only the transmitter active. The device features a differential output voltage of 340 mV typical across a 50-Ω load and accepts LVTTL input levels that are 5-V tolerant. It is housed in an 8-pin SOIC package with dimensions compatible with standard surface-mount assembly and is characterized for operation from -40°C to 85°C. The driver output is high impedance when disabled or when VCC is below 1.5 V, and the receiver includes an open-circuit failsafe. Bus-terminal ESD protection exceeds 12 kV.
Full-Duplex LVDM Transceiver 8-SOIC -40 to 85
SN65LVDM179 Full-duplex LVDM transceiver
LVDS Transceiver 500Mbps 3.3V SOIC Product overview: SN65LVDM179D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM179D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252849-SN65LVDM179D
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Family Name: SN65LVDM179
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PI90LVB179WX; PI90LVB179W; PI90LVB179WE;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
LVDM TRANSCEIVER, 150MBPS, SOIC-8; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
IC TRANSCEIVER FULL 1/1 8SOIC
LVDS Interface IC Low C Diff
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM179D | SN65LVDM179D | 710-SN65LVDM179D | 1252849-SN65LVDM179D | 52AH7649 | SN65LVDM179D | SN65LVDM179D |
| Product Name | SN65LVDM179 Full-Duplex LVDM Transceiver | 3.3V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179D | Lvdm Transceiver, 150Mbps, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers | LVDS Interface IC | |
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | ||||||
| # of Rx | 1 # | ||||||
| Data Rate | 500000 kbps | 500000 kbps | 100000 kbps | 100000 kbps |