Texas Instruments SN65LVDM1677 16-Channel LVDM Transceiver SN65LVDM1677DGG

Description
16-Channel LVDM Transceiver 64-TSSOP -40 to 85
Request a Quote
Description
16-Channel LVDM Transceiver 64-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDM1677 is a sixteen-channel low-voltage differential signaling transceiver with integrated 110-ohm line termination, designed for point-to-point or half-duplex communication up to 650 Mbps per transmitter. It is packaged in a 64-pin TSSOP with a 20-mil terminal pitch and operates from -40°C to 85°C. The device provides a typical differential output voltage of 340 mV into a 50-ohm load, with driver propagation delay of 2.5 ns and receiver propagation delay of 3 ns. Bus terminals offer ESD protection exceeding 12 kV, and LVTTL logic inputs are 5-V tolerant.

Datasheet Summary
Powered by GS/AI

The SN65LVDM1677 is a sixteen-channel low-voltage differential signaling transceiver with integrated 110-ohm line termination, designed for point-to-point or half-duplex communication up to 650 Mbps per transmitter. It is packaged in a 64-pin TSSOP with a 20-mil terminal pitch and operates from -40°C to 85°C. The device provides a typical differential output voltage of 340 mV into a 50-ohm load, with driver propagation delay of 2.5 ns and receiver propagation delay of 3 ns. Bus terminals offer ESD protection exceeding 12 kV, and LVTTL logic inputs are 5-V tolerant.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM1677 16-Channel LVDM Transceiver - SN65LVDM1677DGG - Texas Instruments
Dallas, TX, United States
SN65LVDM1677 16-Channel LVDM Transceiver
SN65LVDM1677DGG
SN65LVDM1677 16-Channel LVDM Transceiver SN65LVDM1677DGG
16-Channel LVDM Transceiver 64-TSSOP -40 to 85

16-Channel LVDM Transceiver 64-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN65LVDM1677DGG
TSSOP Interface Transceiver IC 710-SN65LVDM1677DGG
LVDS Transceiver 650Mbps 16-Ch TSSOP SM Product overview: SN65LVDM1677DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM1677DGG can be used for catalog matching and distributor lookup.

LVDS Transceiver 650Mbps 16-Ch TSSOP SM Product overview: SN65LVDM1677DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM1677DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM1677DGG - 029569-SN65LVDM1677DGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM1677DGG
029569-SN65LVDM1677DGG
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM1677DGG 029569-SN65LVDM1677DGG
Manufacturer: Texas Instruments Win Source Part Number: 029569-SN65LVDM1677D GG Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 16/16 Duplex: Half Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029569-SN65LVDM1677DGG
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 16/16
Duplex: Half
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LVDS Interface Ics - 2494972 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2494972
LVDS Interface Ics 2494972
LVDS Transceiver, SN65LVDM1677DGG

LVDS Transceiver, SN65LVDM1677DGG

Supplier's Site
LVDS Interface Ics - 2494971 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2494971
LVDS Interface Ics 2494971
LVDS Transceiver, SN65LVDM1677DGG

LVDS Transceiver, SN65LVDM1677DGG

Supplier's Site
LVDS Interface Ics - 2494972P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2494972P
LVDS Interface Ics 2494972P
LVDS Transceiver, SN65LVDM1677DGG

LVDS Transceiver, SN65LVDM1677DGG

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM1677DGG
LVDS Interface IC SN65LVDM1677DGG
LVDS Interface IC 16-Channel LVDM Transceiver

LVDS Interface IC 16-Channel LVDM Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDM1677DGG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDM1677DGG
Drivers, Receivers, Transceivers SN65LVDM1677DGG
IC TXRX HALF 16/16 64TSSOP

IC TXRX HALF 16/16 64TSSOP

Supplier's Site Datasheet
Diff Line Transceiver, 200Mbps, Tssop; Device Type Texas Instruments - 29AH7390 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Transceiver, 200Mbps, Tssop; Device Type Texas Instruments
29AH7390
Diff Line Transceiver, 200Mbps, Tssop; Device Type Texas Instruments 29AH7390
DIFF LINE TRANSCEIVER, 200MBPS, TSSOP; Device Type:Differential Line Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:60mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

DIFF LINE TRANSCEIVER, 200MBPS, TSSOP; Device Type:Differential Line Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:60mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM1677DGG 710-SN65LVDM1677DGG 029569-SN65LVDM1677DGG 2494972 SN65LVDM1677DGG SN65LVDM1677DGG 29AH7390
Product Name SN65LVDM1677 16-Channel LVDM Transceiver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM1677DGG LVDS Interface Ics LVDS Interface IC Drivers, Receivers, Transceivers Diff Line Transceiver, 200Mbps, Tssop; Device Type Texas Instruments
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 16 #
# of Rx 16 #
Data Rate 650000 kbps 650000 kbps 200000 kbps 650000 kbps 200000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-8871801CA - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details