Texas Instruments SN65LBC175 Quadruple Low-Power Differential Line Receiver SN65LBC175DG4

Description
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC175 Quadruple Low-Power Differential Line Receiver - SN65LBC175DG4 - Texas Instruments
Dallas, TX, United States
SN65LBC175 Quadruple Low-Power Differential Line Receiver
SN65LBC175DG4
SN65LBC175 Quadruple Low-Power Differential Line Receiver SN65LBC175DG4
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85

Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65LBC175DG4
Interface Transceiver IC 710-SN65LBC175DG4
IC RECEIVER 0/4 16SOIC Product overview: SN65LBC175DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC175DG4 can be used for catalog matching and distributor lookup.

IC RECEIVER 0/4 16SOIC Product overview: SN65LBC175DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC175DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261262-SN65LBC175DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261262-SN65LBC175DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261262-SN65LBC175DG4
Win Source Part Number: 1261262-SN65LBC175DG 4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 45 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LBC175

Win Source Part Number: 1261262-SN65LBC175DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 45 mV
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LBC175

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC175DG4
RS-422/RS-485 Interface IC SN65LBC175DG4
RS-422/RS-485 Interface IC Quadruple Low-Power Diff Line Receiver

RS-422/RS-485 Interface IC Quadruple Low-Power Diff Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC175DG4 710-SN65LBC175DG4 1261262-SN65LBC175DG4 SN65LBC175DG4
Product Name SN65LBC175 Quadruple Low-Power Differential Line Receiver Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

TLV320AIC23B-Q1 Automotive Catalog  Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp - 6PAIC23BIPWRG4Q1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers