Quad LVDS Transmitter with Flow-Through Pinout 16-TSSOP -40 to 85
Quad LVDS Bus Transceiver, 400Mbps, 3.3V, 16-TSSOP, SM Product overview: SN65LVDS047PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS047PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 089847-SN65LVDS047PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Family Name: SN65LVDS047PWR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9123EUE+T; MAX9123EUE+G60; MAX9129EUE+; MAX9129EUE+T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
LVDS Driver TSSOP-16 LVDS ICs ROHS
LVDS Interface IC Quad Transmitter w/Flow-Thru Pinout
IC DRIVER 4/0 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS047PWR | 710-SN65LVDS047PWR | 089847-SN65LVDS047PWR | SN65LVDS047PWR | SN65LVDS047PWR | SN65LVDS047PWR |
| Product Name | SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout | Quad 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS047PWR | Communication Interface Chip/UART/485/232 >> LVDS ICs | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | LVDS | |||
| Device Type | Transmitter | Transceiver | Receiver | UART | Driver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | |||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps |