The SN65LBC175DR is a quadruple low-power differential line receiver in a 16-pin SOIC package, measuring 9.9 mm × 6 mm, designed for multipoint bus transmission up to 10 Mbps. It operates with a common-mode input voltage range of −7 V to 12 V, has a fail-safe design that ensures high outputs during open-circuit conditions, and meets EIA RS-422-A, RS-423-A, RS-485, and CCITT V.11 standards. It is characterized for industrial temperature operation from −40°C to 85°C and consumes a maximum of 20 mA. The device includes paired enable inputs and ±200 mV input sensitivity.
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85 Product overview: SN65LBC175DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC175DR can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC175DR | 710-SN65LBC175DR | SN65LBC175DR |
| Product Name | SN65LBC175 Quadruple Low-Power Differential Line Receiver | Low-Power SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver |
| Features | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 0 # | ||
| # of Rx | 4 # |