The SN65LBC180AD is a monolithic integrated differential line driver and receiver pair designed for high-speed multipoint data transmission over long cables, operating from a single 5-V supply. It is packaged in a 14-pin SOIC with a body size of 4.9 mm x 3.91 mm and is characterized for operation from -40°C to 85°C. The device supports signaling rates up to 30 Mbps, features 15 kV HBM bus-pin ESD protection, a common-mode voltage range of -7 V to 12 V, and complies with ANSI TIA/EIA-485-A and ISO 8482:1987(E). It includes positive and negative output current limiting and driver thermal shutdown protection.
Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85
RS-485 Bus Transceiver, 30Mbps, SOIC, Full Duplex Product overview: SN65LBC180AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180AD can be used for catalog matching and distributor lookup.
RS-485 Interface IC LP Diff Pairs
DIFF LINE DRIVER/RECEIVER, 65LBC180; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC180AD | 710-SN65LBC180AD | SN65LBC180AD | 29AH7387 |
| Product Name | SN65LBC180A Low-Power Differential Line Driver And Receiver Pair | SOIC Interface Transceiver IC | RS-485 Interface IC | Diff Line Driver/receiver, 65Lbc180; Device Type Texas Instruments |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | Other; 4.75V | |
| # of Tx | 1 # | |||
| # of Rx | 1 # |