Texas Instruments SN65LBC173 Quadruple Low-Power Differential Line Receiver SN65LBC173N

Description
Quadruple Low-Power Differential Line Receiver 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Receiver 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC173 Quadruple Low-Power Differential Line Receiver - SN65LBC173N - Texas Instruments
Dallas, TX, United States
SN65LBC173 Quadruple Low-Power Differential Line Receiver
SN65LBC173N
SN65LBC173 Quadruple Low-Power Differential Line Receiver SN65LBC173N
Quadruple Low-Power Differential Line Receiver 16-PDIP -40 to 85

Quadruple Low-Power Differential Line Receiver 16-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173N - 211866-SN65LBC173N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173N
211866-SN65LBC173N
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173N 211866-SN65LBC173N
Manufacturer: Texas Instruments Win Source Part Number: 211866-SN65LBC173N Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 211866-SN65LBC173N
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN65LBC173N
Low-Power Interface Transceiver IC 710-SN65LBC173N
Quadruple Low-Power Differential Line Receiver 16-PDIP -40 to 85 Product overview: SN65LBC173N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173N can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Receiver 16-PDIP -40 to 85 Product overview: SN65LBC173N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC173N
RS-422/RS-485 Interface IC SN65LBC173N
RS-422/RS-485 Interface IC Quad LP Diff Line

RS-422/RS-485 Interface IC Quad LP Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC173N 211866-SN65LBC173N 710-SN65LBC173N SN65LBC173N
Product Name SN65LBC173 Quadruple Low-Power Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173N Low-Power Interface Transceiver IC RS-422/RS-485 Interface IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details