Texas Instruments SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate SN65HVD75DRBT

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SON -40 to 125
Request a Quote Datasheet
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate - SN65HVD75DRBT - Texas Instruments
Dallas, TX, United States
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate
SN65HVD75DRBT
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate SN65HVD75DRBT
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SON -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SON -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DRBT - 1098846-SN65HVD75DRBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DRBT
1098846-SN65HVD75DRBT
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DRBT 1098846-SN65HVD75DRBT
Manufacturer: Texas Instruments Win Source Part Number: 1098846-SN65HVD75DRB T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD75DGKR; SN65HVD75DRBR; SN65HVD75DR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098846-SN65HVD75DRBT
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65HVD75DGKR; SN65HVD75DRBR; SN65HVD75DR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN65HVD75DRBT
3.3V Interface Transceiver IC 710-SN65HVD75DRBT
RS-485 Transceiver, 20Mbps, 3.3V, Half Duplex, SON Product overview: SN65HVD75DRBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD75DRBT can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 20Mbps, 3.3V, Half Duplex, SON Product overview: SN65HVD75DRBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD75DRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD75DRBT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD75DRBT
Drivers, Receivers, Transceivers SN65HVD75DRBT
IC TRANSCEIVER HALF 1/1 8SON

IC TRANSCEIVER HALF 1/1 8SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD75DRBT
RS-485 Interface IC SN65HVD75DRBT
RS-485 Interface IC 3.3V-Supply RS-485 w/ IEC ESD Protect

RS-485 Interface IC 3.3V-Supply RS-485 w/ IEC ESD Protect

Buy Now Datasheet
Rs422/rs485 Txrx, 20Mbps, 3.6V, Vson-8; Device Type Texas Instruments - 28AH4931 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Txrx, 20Mbps, 3.6V, Vson-8; Device Type Texas Instruments
28AH4931
Rs422/rs485 Txrx, 20Mbps, 3.6V, Vson-8; Device Type Texas Instruments 28AH4931
RS422/RS485 TXRX, 20MBPS, 3.6V, VSON-8; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:VSON; No. of RoHS Compliant: Yes

RS422/RS485 TXRX, 20MBPS, 3.6V, VSON-8; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:VSON; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD75DRBT 1098846-SN65HVD75DRBT 710-SN65HVD75DRBT SN65HVD75DRBT SN65HVD75DRBT 28AH4931
Product Name SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DRBT 3.3V Interface Transceiver IC Drivers, Receivers, Transceivers RS-485 Interface IC Rs422/rs485 Txrx, 20Mbps, 3.6V, Vson-8; Device Type Texas Instruments
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V 3.3V Other; 3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers