Texas Instruments SN65LV1212 1:10 LVDS Serdes Receiver 100-400 Mbps SN65LV1212DB

Description
1:10 LVDS Serdes Receiver 100-400 Mbps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
1:10 LVDS Serdes Receiver 100-400 Mbps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1212 1:10 LVDS Serdes Receiver 100-400 Mbps - SN65LV1212DB - Texas Instruments
Dallas, TX, United States
SN65LV1212 1:10 LVDS Serdes Receiver 100-400 Mbps
SN65LV1212DB
SN65LV1212 1:10 LVDS Serdes Receiver 100-400 Mbps SN65LV1212DB
1:10 LVDS Serdes Receiver 100-400 Mbps 28-SSOP -40 to 85

1:10 LVDS Serdes Receiver 100-400 Mbps 28-SSOP -40 to 85

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1212DB - 129675-SN65LV1212DB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1212DB
129675-SN65LV1212DB
Interface - Interface - Serializers, Deserializers - SN65LV1212DB 129675-SN65LV1212DB
Manufacturer: Texas Instruments Win Source Part Number: 129675-SN65LV1212DB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVDS Data Rate: 400Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129675-SN65LV1212DB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVDS
Data Rate: 400Mbps
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V SSOP Interface Transceiver IC
755-SN65LV1212DB
3.3V SSOP Interface Transceiver IC 755-SN65LV1212DB
LVDS Serdes Receiver, 1:10, 400Mbps, 3.3V, SSOP Product overview: SN65LV1212DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1212DB can be used for catalog matching and distributor lookup.

LVDS Serdes Receiver, 1:10, 400Mbps, 3.3V, SSOP Product overview: SN65LV1212DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1212DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1212DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1212DB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1212DB
IC DESERIALIZER 400MBPS 28SSOP

IC DESERIALIZER 400MBPS 28SSOP

Supplier's Site
Serializers, Deserializers - SN65LV1212DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1212DB
Serializers, Deserializers SN65LV1212DB
400Mbps Deserializer 1 Input 10 Output 28-SSOP

400Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1212DB 129675-SN65LV1212DB 755-SN65LV1212DB SN65LV1212DB SN65LV1212DB
Product Name SN65LV1212 1:10 LVDS Serdes Receiver 100-400 Mbps Interface - Interface - Serializers, Deserializers - SN65LV1212DB 3.3V SSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Technology LVDS
Device Type Receiver Transceiver Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4903B-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPW - 915079-CD4067BPW - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
2 suppliers