Texas Instruments SN65HVD70 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables SN65HVD70D

Description
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD70 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables - SN65HVD70D - Texas Instruments
Dallas, TX, United States
SN65HVD70 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables
SN65HVD70D
SN65HVD70 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables SN65HVD70D
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125

3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261290-SN65HVD70D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261290-SN65HVD70D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261290-SN65HVD70D
Win Source Part Number: 1261290-SN65HVD70D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70 mV Data Rate: 400kbps Voltage - Supply: 3V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38522-5 Base Product Number: 65HVD70

Win Source Part Number: 1261290-SN65HVD70D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70 mV
Data Rate: 400kbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38522-5
Base Product Number: 65HVD70

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD70D
3.3V SOIC Interface Transceiver IC 710-SN65HVD70D
3.3V RS-485 Bus Transceiver, Full-Duplex, 400kbps, 14-SOIC Product overview: SN65HVD70D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD70D can be used for catalog matching and distributor lookup.

3.3V RS-485 Bus Transceiver, Full-Duplex, 400kbps, 14-SOIC Product overview: SN65HVD70D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD70D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD70D
RS-485 Interface IC SN65HVD70D
RS-485 Interface IC RS-485 Transceiver

RS-485 Interface IC RS-485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD70D 1261290-SN65HVD70D 710-SN65HVD70D SN65HVD70D
Product Name SN65HVD70 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3.3V SOIC Interface Transceiver IC RS-485 Interface IC
Technology RS485
Device Type SN65HVD70 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CPWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT - 771348-CD4052BMT - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 20 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details