Texas Instruments SN65LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN65LBC182D

Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC -40 to 85
Request a Quote
Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LBC182D is a differential bus transceiver designed for balanced transmission lines in applications such as industrial process control and building automation. It operates from a single 5-V supply and features a one-fourth unit load, allowing up to 128 devices on a single bus. The device meets ANSI TIA/EIA-485-A and ISO 8482 standards, with a slew-rate-controlled driver enabling data rates up to 250 kbps. It includes open-circuit fail-safe receiver design, thermal shutdown protection, and 15-kV ESD protection. The part is packaged in an 8-pin SOIC with dimensions of 4.9 mm × 6 mm and is characterized for operation from −40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN65LBC182D is a differential bus transceiver designed for balanced transmission lines in applications such as industrial process control and building automation. It operates from a single 5-V supply and features a one-fourth unit load, allowing up to 128 devices on a single bus. The device meets ANSI TIA/EIA-485-A and ISO 8482 standards, with a slew-rate-controlled driver enabling data rates up to 250 kbps. It includes open-circuit fail-safe receiver design, thermal shutdown protection, and 15-kV ESD protection. The part is packaged in an 8-pin SOIC with dimensions of 4.9 mm × 6 mm and is characterized for operation from −40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver - SN65LBC182D - Texas Instruments
Dallas, TX, United States
SN65LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver
SN65LBC182D
SN65LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN65LBC182D
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC -40 to 85

Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
15kV SOIC Interface Transceiver IC
710-SN65LBC182D
15kV SOIC Interface Transceiver IC 710-SN65LBC182D
RS-485 Half Duplex Transceiver, 250Kbps, 15kV ESD, SOIC Product overview: SN65LBC182D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC182D can be used for catalog matching and distributor lookup.

RS-485 Half Duplex Transceiver, 250Kbps, 15kV ESD, SOIC Product overview: SN65LBC182D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC182D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC182D
RS-485 Interface IC SN65LBC182D
RS-485 Interface IC Differential Bus

RS-485 Interface IC Differential Bus

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC182D 710-SN65LBC182D SN65LBC182D
Product Name SN65LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver 15kV SOIC Interface Transceiver IC RS-485 Interface IC
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details