Texas Instruments SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout SN65LVDS048ADR

Description
Quad LVDS Receiver with Flow-Through Pinout 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with Flow-Through Pinout 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout - SN65LVDS048ADR - Texas Instruments
Dallas, TX, United States
SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout
SN65LVDS048ADR
SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout SN65LVDS048ADR
Quad LVDS Receiver with Flow-Through Pinout 16-SOIC -40 to 85

Quad LVDS Receiver with Flow-Through Pinout 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048ADR - 139310-SN65LVDS048ADR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048ADR
139310-SN65LVDS048ADR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048ADR 139310-SN65LVDS048ADR
Manufacturer: Texas Instruments Win Source Part Number: 139310-SN65LVDS048AD R Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 139310-SN65LVDS048ADR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS048ADR
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS048ADR
Quad LVDS Receiver, 400Mbps, 3.3V, 16-SOIC, -40 to 85°C Product overview: SN65LVDS048ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS048ADR can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 400Mbps, 3.3V, 16-SOIC, -40 to 85°C Product overview: SN65LVDS048ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS048ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS048ADR
LVDS Interface IC SN65LVDS048ADR
LVDS Interface IC Quad LVDS Receiver w/Flow-Thru Pinout

LVDS Interface IC Quad LVDS Receiver w/Flow-Thru Pinout

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS048ADR 139310-SN65LVDS048ADR 710-SN65LVDS048ADR SN65LVDS048ADR
Product Name SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048ADR Quad 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details