Texas Instruments SN65LBC174A Quadruple RS-485 Differential Line Drivers SN65LBC174A16DW

Description
Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC174A Quadruple RS-485 Differential Line Drivers - SN65LBC174A16DW - Texas Instruments
Dallas, TX, United States
SN65LBC174A Quadruple RS-485 Differential Line Drivers
SN65LBC174A16DW
SN65LBC174A Quadruple RS-485 Differential Line Drivers SN65LBC174A16DW
Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85

Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174A16DW - 1098872-SN65LBC174A16DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174A16DW
1098872-SN65LBC174A16DW
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174A16DW 1098872-SN65LBC174A16DW
Manufacturer: Texas Instruments Win Source Part Number: 1098872-SN65LBC174A1 6DW Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Receiver Hysteresis: 40mV Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1098872-SN65LBC174A16DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-SN65LBC174A16DW
Quad 5V SOIC Interface Transceiver IC 710-SN65LBC174A16DW
Quad RS-485 Bus Transceiver, 30Mbps, 5V, 16-SOIC Product overview: SN65LBC174A16DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174A16DW can be used for catalog matching and distributor lookup.

Quad RS-485 Bus Transceiver, 30Mbps, 5V, 16-SOIC Product overview: SN65LBC174A16DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174A16DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 2528547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2528547
Line Interface ICs 2528547
Quad Trnsmttr RS-422/485 SN65LBC174A16DW

Quad Trnsmttr RS-422/485 SN65LBC174A16DW

Supplier's Site
Line Interface ICs - 2528546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2528546
Line Interface ICs 2528546
Quad Trnsmttr RS-422/485 SN65LBC174A16DW

Quad Trnsmttr RS-422/485 SN65LBC174A16DW

Supplier's Site
Line Interface ICs - 2528547P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2528547P
Line Interface ICs 2528547P
Quad Trnsmttr RS-422/485 SN65LBC174A16DW

Quad Trnsmttr RS-422/485 SN65LBC174A16DW

Supplier's Site
Line Driver, Rs422/rs485, 30Mbps, Soic16; Device Type Texas Instruments - 26AJ9054 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver, Rs422/rs485, 30Mbps, Soic16; Device Type Texas Instruments
26AJ9054
Line Driver, Rs422/rs485, 30Mbps, Soic16; Device Type Texas Instruments 26AJ9054
LINE DRIVER, RS422/RS485, 30MBPS, SOIC16; Device Type:Differential Line Driver; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

LINE DRIVER, RS422/RS485, 30MBPS, SOIC16; Device Type:Differential Line Driver; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65LBC174A16DW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LBC174A16DW
Drivers, Receivers, Transceivers SN65LBC174A16DW
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC174A16DW
RS-422/RS-485 Interface IC SN65LBC174A16DW
RS-422/RS-485 Interface IC Quad RS-485 Diff Line Driver

RS-422/RS-485 Interface IC Quad RS-485 Diff Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC174A16DW 1098872-SN65LBC174A16DW 710-SN65LBC174A16DW 2528547 26AJ9054 SN65LBC174A16DW SN65LBC174A16DW
Product Name SN65LBC174A Quadruple RS-485 Differential Line Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174A16DW Quad 5V SOIC Interface Transceiver IC Line Interface ICs Line Driver, Rs422/rs485, 30Mbps, Soic16; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS485 RS422 RS422; RS485; RS422, RS485
Device Type Line / Bus Driver Receiver Transceiver Line / Bus Driver; Line Driver Driver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V Other; 4.75V ~ 5.25V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CN/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS8921 Differential Line Drivers and Receiver Pair - DS8921ATM/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
Features RoHS
# of Tx 1 #
View Details
6 suppliers
Specs
Technology RS422; RS422, RS423
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details