Texas Instruments SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps SN65LV1023ADBR

Description
10:1 LVDS Serdes Transmitter 100 - 660Mbps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
10:1 LVDS Serdes Transmitter 100 - 660Mbps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps - SN65LV1023ADBR - Texas Instruments
Dallas, TX, United States
SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps
SN65LV1023ADBR
SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps SN65LV1023ADBR
10:1 LVDS Serdes Transmitter 100 - 660Mbps 28-SSOP -40 to 85

10:1 LVDS Serdes Transmitter 100 - 660Mbps 28-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1023ADBR - 029565-SN65LV1023ADBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1023ADBR
029565-SN65LV1023ADBR
Interface - Interface - Serializers, Deserializers - SN65LV1023ADBR 029565-SN65LV1023ADBR
Manufacturer: Texas Instruments Win Source Part Number: 029565-SN65LV1023ADB R Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Input Type: LVTTL Number of Outputs: 1 Family Name: SN65LV1023A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9205EAI/V+; MAX9205EAI/V+T; MAX9205EAI-T; MAX9205EAI; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029565-SN65LV1023ADBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Input Type: LVTTL
Number of Outputs: 1
Family Name: SN65LV1023A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9205EAI/V+; MAX9205EAI/V+T; MAX9205EAI-T; MAX9205EAI;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Interface Transceiver IC - 755-SN65LV1023ADBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
755-SN65LV1023ADBR
SSOP Interface Transceiver IC 755-SN65LV1023ADBR
LVDS Serdes Transmitter 660Mbps 10:1 28-SSOP Product overview: SN65LV1023ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1023ADBR can be used for catalog matching and distributor lookup.

LVDS Serdes Transmitter 660Mbps 10:1 28-SSOP Product overview: SN65LV1023ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1023ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1023ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1023ADBR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1023ADBR
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site
Interface - Serializers, Deserializers - SN65LV1023ADBR - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LV1023ADBR
Interface - Serializers, Deserializers SN65LV1023ADBR
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site Datasheet
Serializers, Deserializers - SN65LV1023ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1023ADBR
Serializers, Deserializers SN65LV1023ADBR
660Mbps Serializer 10 Input 1 Output 28-SSOP

660Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LV1023ADBR
LVDS Interface IC SN65LV1023ADBR
LVDS Interface IC 10:1 LVDS Serdes Trnsmtr 100-660Mbps

LVDS Interface IC 10:1 LVDS Serdes Trnsmtr 100-660Mbps

Buy Now Datasheet
Serializers, Deserializers - SN65LV1023ADBR - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65LV1023ADBR
Serializers, Deserializers SN65LV1023ADBR
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1023ADBR 029565-SN65LV1023ADBR 755-SN65LV1023ADBR SN65LV1023ADBR SN65LV1023ADBR SN65LV1023ADBR SN65LV1023ADBR SN65LV1023ADBR
Product Name SN65LV1023A 10:1 LVDS Serdes Transmitter 100 - 660Mbps Interface - Interface - Serializers, Deserializers - SN65LV1023ADBR SSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers LVDS Interface IC Serializers, Deserializers
Technology LVDS
Device Type Transmitter Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4351E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details