Texas Instruments SN65LV1224B-EP Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps SN65LV1224BMDBREP

Description
Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps 28-SSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps 28-SSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1224B-EP Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps - SN65LV1224BMDBREP - Texas Instruments
Dallas, TX, United States
SN65LV1224B-EP Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps
SN65LV1224BMDBREP
SN65LV1224B-EP Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps SN65LV1224BMDBREP
Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps 28-SSOP -55 to 125

Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps 28-SSOP -55 to 125

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1224BMDBREP - 1252829-SN65LV1224BMDBREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1224BMDBREP
1252829-SN65LV1224BMDBREP
Interface - Interface - Serializers, Deserializers - SN65LV1224BMDBREP 1252829-SN65LV1224BMDBREP
Manufacturer: Texas Instruments Win Source Part Number: 1252829-SN65LV1224BM DBREP Packaging: Reel Mounting Style: SMD Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 65LV1224 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252829-SN65LV1224BMDBREP
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 660Mbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 65LV1224
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
SSOP Interface Transceiver IC
755-SN65LV1224BMDBREP
SSOP Interface Transceiver IC 755-SN65LV1224BMDBREP
Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps 28-SSOP -55 to 125 Product overview: SN65LV1224BMDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224BMDBRE P can be used for catalog matching and distributor lookup.

Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps 28-SSOP -55 to 125 Product overview: SN65LV1224BMDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224BMDBREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1224BMDBREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1224BMDBREP
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1224BMDBREP
IC DESERIALIZER 10:1 LVDS 28SSOP

IC DESERIALIZER 10:1 LVDS 28SSOP

Supplier's Site
Serializers, Deserializers - SN65LV1224BMDBREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1224BMDBREP
Serializers, Deserializers SN65LV1224BMDBREP
660Mbps Deserializer 1 Input 10 Output 28-SSOP

660Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LV1224BMDBREP
LVDS Interface IC SN65LV1224BMDBREP
LVDS Interface IC Mil Enhance 10:1 LVDS Serdes Rcvr

LVDS Interface IC Mil Enhance 10:1 LVDS Serdes Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1224BMDBREP 1252829-SN65LV1224BMDBREP 755-SN65LV1224BMDBREP SN65LV1224BMDBREP SN65LV1224BMDBREP SN65LV1224BMDBREP
Product Name SN65LV1224B-EP Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps Interface - Interface - Serializers, Deserializers - SN65LV1224BMDBREP SSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316NSR - 1160297-CD74HC4316NSR - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN55114 Dual Differential Line Driver - 5962-8874402FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1610BR-8GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers