Triple Differential Transceivers 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 065051-SN65LBC170DB
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Triple Differential Bus Transceiver, 30Mbps, 5V, SSOP Product overview: SN65LBC170DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC170DB can be used for catalog matching and distributor lookup.
Triple Trans/Reciever, SN65LBC170DB
Triple Trans/Reciever, SN65LBC170DB
Triple Trans/Reciever, SN65LBC170DB
IC TRANSCEIVER HALF 3/3 16SSOP
SCSI Interface IC Triple Differential Transceivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC170DB | 065051-SN65LBC170DB | 710-SN65LBC170DB | 2528545P | SN65LBC170DB | SN65LBC170DB |
| Product Name | SN65LBC170 Triple Differential Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC170DB | 5V SSOP Interface Transceiver IC | Line Interface ICs | Drivers, Receivers, Transceivers | SCSI Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V | ||
| # of Tx | 3 # | |||||
| # of Rx | 3 # |