The SN65HVD73DR is a 3.3-V full-duplex RS-485 transceiver with a 20-Mbps signaling rate, active-high driver enable, and active-low receiver enable. It is housed in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm, and operates over the extended industrial temperature range of -40°C to 125°C. The device provides > ±12-kV IEC61000-4-2 contact discharge protection and > ±30-kV HBM ESD protection, features a 70-mV receiver hysteresis for noise immunity, and supports up to 256 nodes on the bus. Quiescent current is less than 1.1 mA during operation, with a standby current of less than 5 µA maximum. Glitch-free power-up and power-down protection is included for hot-plug applications.
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125 Product overview: SN65HVD73DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 12kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD73DR can be used for catalog matching and distributor lookup.
RS-485 Interface IC 3.3V Full Dup RS-485 12kV IEC ESD, 20Mbps
IC TRANSCEIVER FULL 1/1 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD73DR | 710-SN65HVD73DR | SN65HVD73DR | SN65HVD73DR |
| Product Name | SN65HVD73 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables | 3.3V 12kV SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | SN65HVD73 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V ~ 3.6V | ||
| # of Tx | 1 # |