Dual LVDS Transmitter/Receiver
LVDS Transceiver 400Mbps 3.3V SOIC Product overview: SN65LVDM050D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM050D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065063-SN65LVDM050D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
LVDS Interface IC Dual Lw V Diff
IC TRANSCEIVER FULL 2/2 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM050D | 710-SN65LVDM050D | 065063-SN65LVDM050D | SN65LVDM050D | SN65LVDM050D |
| Product Name | SN65LVDM050 Dual LVDS Transmitter/Receiver | 3.3V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM050D | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |||
| Device Type | Receiver; Transmitter | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | ||||
| # of Rx | 2 # |