The SN65LBC184 is a differential data line transceiver with integrated transient voltage suppression, designed for reliable communication in electrically noisy environments such as industrial networks and motor control systems. It is offered in an 8-pin SOIC package measuring 4.9mm × 6mm and is pin-compatible with the SN75176. The device operates from a 4.75V to 5.25V supply, supports up to 128 devices on a single bus due to its 1/4 unit load, and meets TIA/EIA-485 and ISO/IEC 8482:1993(E) standards. It provides ESD protection exceeding ±30kV (IEC 61000-4-2 contact and air-gap discharge) and withstands 400W peak transient surges as defined by IEC 61000-4-5. Thermal shutdown and power-up/glitch protection are included. The operating temperature range is -40°C to 85°C.
Transient Voltage Suppression Differential Transceiver 8-SOIC -40 to 85
RS-485 Transceiver, Half Duplex, 250Kbps, 5V, SOIC Product overview: SN65LBC184DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC184DG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC Trans Volt Spprssn Diff Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC184DG4 | 710-SN65LBC184DG4 | SN65LBC184DG4 |
| Product Name | SN65LBC184 Transient Voltage Suppression Differential Transceiver | 5V SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |