Texas Instruments SN65HVD50 High Output Full-Duplex RS 485 Drivers and Receivers SN65HVD50DR

Description
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD50 High Output Full-Duplex RS 485 Drivers and Receivers - SN65HVD50DR - Texas Instruments
Dallas, TX, United States
SN65HVD50 High Output Full-Duplex RS 485 Drivers and Receivers
SN65HVD50DR
SN65HVD50 High Output Full-Duplex RS 485 Drivers and Receivers SN65HVD50DR
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85

High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD50DR - 1098837-SN65HVD50DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD50DR
1098837-SN65HVD50DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD50DR 1098837-SN65HVD50DR
Manufacturer: Texas Instruments Win Source Part Number: 1098837-SN65HVD50DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 25Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3081CSA+T; SN65HVD51D; SN65HVD50D; SN65HVD50DR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098837-SN65HVD50DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 25Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3081CSA+T; SN65HVD51D; SN65HVD50D; SN65HVD50DR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD50DR
SOIC Interface Transceiver IC 710-SN65HVD50DR
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85 Product overview: SN65HVD50DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD50DR can be used for catalog matching and distributor lookup.

High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85 Product overview: SN65HVD50DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD50DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD50DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD50DR
Drivers, Receivers, Transceivers SN65HVD50DR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD50DR
RS-422/RS-485 Interface IC SN65HVD50DR
RS-422/RS-485 Interface IC Hi Output Full-Dupl RS 485

RS-422/RS-485 Interface IC Hi Output Full-Dupl RS 485

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD50DR 1098837-SN65HVD50DR 710-SN65HVD50DR SN65HVD50DR SN65HVD50DR
Product Name SN65HVD50 High Output Full-Duplex RS 485 Drivers and Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD50DR SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
DS3695A Multipoint RS485/RS422 Transceivers - DS3695AMX - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details